SAE International - AMS4107G

Aluminum Alloy Die Forgings (7050-T74) Solution Heat Treated and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 4 March 2018
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see

8.5 ).

Document History

AMS4107G
March 4, 2018
Aluminum Alloy Die Forgings (7050-T74) Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see 8.5 ).

References

Advertisement