SAE International - AMS5703E

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 4 March 2018
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inch, incl (101.6 mm, incl) in nominal diameter or least distance... View More

Document History

AMS5703E
March 4, 2018
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inch, incl (101.6 mm, incl) in nominal diameter or least distance...

References

Advertisement