SAE International - AMS4405B
Aluminum Alloy, Alclad Sheet (6156-T4) 1.0Si - 0.90Cu - 0.60Mn - 0.90Mg Solution Heat Treated and Naturally Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 March 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy procured in the form of sheet 0.078 to 0.197 inch (2.00 to 5.00 mm), inclusive, in nominal thickness, Alclad on both sides (see
8.5 ).
Document History
AMS4405B
March 4, 2018
Aluminum Alloy, Alclad Sheet (6156-T4) 1.0Si - 0.90Cu - 0.60Mn - 0.90Mg Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy procured in the form of sheet 0.078 to 0.197 inch (2.00 to 5.00 mm), inclusive, in nominal thickness, Alclad on both sides (see 8.5 ).