SAE International - AMS4343E
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7149-T73511) Solution Heat Treated, Stress Relieved by Stretching, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 March 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness... View More
Document History
AMS4343E
March 4, 2018
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7149-T73511) Solution Heat Treated, Stress Relieved by Stretching, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness (see 8.4 ).