SAE International - AMS4341F

Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 4 March 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or thickness (wall thickness of... View More

Document History

AMS4341F
March 4, 2018
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or thickness (wall thickness of...

References

Advertisement