SAE International - AMS4344E
Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 March 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles 0.250 to 2.000 .inches (6.35 to 50.80 mm) in nominal thickness and up to 32 in
2x (206 cm 2x),... View More
Document History
AMS4344E
March 4, 2018
Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles 0.250 to 2.000 .inches (6.35 to 50.80 mm) in nominal thickness and up to 32 in 2x (206 cm 2x), inclusive,...