SAE International - AMS5505F

Steel, Corrosion and Heat Resistant, Sheet, Strip, and Plate 12Cr (410 Modified) Ferrite Controlled, Annealed

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2018
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see

8.6 ).

Document History

AMS5505F
March 23, 2018
Steel, Corrosion and Heat Resistant, Sheet, Strip, and Plate 12Cr (410 Modified) Ferrite Controlled, Annealed
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).

References

Advertisement