SAE International - AMS4250B

Aluminum Alloy, Plate 8.1Zn - 2.3Mg - 1.0Cu - Zr (7449-T7651) Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2018
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.250 to 2.50 inch (6.35 to 63.50 mm) inclusive, in nominal thickness (see

8.5 ).

Document History

AMS4250B
March 23, 2018
Aluminum Alloy, Plate 8.1Zn - 2.3Mg - 1.0Cu - Zr (7449-T7651) Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.250 to 2.50 inch (6.35 to 63.50 mm) inclusive, in nominal thickness (see 8.5 ).

References

Advertisement