SAE International - AMS4256C
Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 March 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm) inclusive, in nominal thickness, clad on two sides (see
8.4 ).
Document History
AMS4256C
March 23, 2018
Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm) inclusive, in nominal thickness, clad on two sides (see 8.4 ).