SAE International - AMS4372

Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2018
Status: active
description:

This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see

8.5 ).

Document History

AMS4372
March 23, 2018
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see 8.5 ).
Advertisement