SAE International - AMS4095D
Aluminum Alloy, Alclad Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T31; Sheet, Solution Heat Treated and Cold Worked Alclad 2219-T351; Plate, Solution Heat Treated and Stress Relieved
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 March 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see
8.4 ).
Document History
AMS4095D
March 23, 2018
Aluminum Alloy, Alclad Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T31; Sheet, Solution Heat Treated and Cold Worked Alclad 2219-T351; Plate, Solution Heat Treated and Stress Relieved
This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see 8.4 ).