SAE International - AMS4094D

Aluminum Alloy, Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2018
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness, clad on two sides (see

8.5 ).

Document History

AMS4094D
March 23, 2018
Aluminum Alloy, Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness, clad on two sides (see 8.5 ).

References

Advertisement