SAE International - AMS4345C

Aluminum Alloy, Extrusions 6.4Zn - 2.4Mg - 2.2Cu - 0.12Zr (7150-T77511) Solution Heat Treated, Stress-Relieved, Straightened, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 3 April 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 2.000 inches (50.80 mm) and under in nominal diameter or least thickness (wall thickness... View More

Document History

AMS4345C
April 3, 2018
Aluminum Alloy, Extrusions 6.4Zn - 2.4Mg - 2.2Cu - 0.12Zr (7150-T77511) Solution Heat Treated, Stress-Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 2.000 inches (50.80 mm) and under in nominal diameter or least thickness (wall thickness of...

References

Advertisement