SAE International - AMS4041S

Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (2024, -T3 Sheet/-T351 Plate with 1½% Alclad) Solution Heat Treated, Cold Worked and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 3 April 2018
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate alclad two sides, over 0.187 to 1.000 inch (over 4.750 to 25.40 mm) in nominal thickness, supplied in the -T3/-T351... View More

Document History

AMS4041S
April 3, 2018
Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (2024, -T3 Sheet/-T351 Plate with 1½% Alclad) Solution Heat Treated, Cold Worked and Naturally Aged
This specification covers an aluminum alloy in the form of sheet and plate alclad two sides, over 0.187 to 1.000 inch (over 4.750 to 25.40 mm) in nominal thickness, supplied in the -T3/-T351 temper.

References

Advertisement