SAE International - AMS4341G
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 April 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or thickness (wall thickness of... View More
Document History
AMS4341G
April 10, 2018
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or thickness (wall thickness of...