SAE International - AMS4405C

Aluminum Alloy, Alclad Sheet (6156-T4) 1.0Si - 0.90Cu - 0.60Mn - 0.90Mg Solution Heat Treated and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 10 April 2018
Status: active
description:

This specification covers an aluminum alloy procured in the form of sheet 0.078 to 0.197 inch (2.00 to 5.00 mm), inclusive, in nominal thickness, Alclad on both sides (see

8.5 ).

Document History

AMS4405C
April 10, 2018
Aluminum Alloy, Alclad Sheet (6156-T4) 1.0Si - 0.90Cu - 0.60Mn - 0.90Mg Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy procured in the form of sheet 0.078 to 0.197 inch (2.00 to 5.00 mm), inclusive, in nominal thickness, Alclad on both sides (see 8.5 ).

References

Advertisement