SAE International - AMS4343F

Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7149-T73511) Solution Heat Treated, Stress Relieved by Stretching, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 10 April 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness... View More

Document History

AMS4343F
April 10, 2018
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7149-T73511) Solution Heat Treated, Stress Relieved by Stretching, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness (see 8.4 ).

References

Advertisement