SAE International - AMS5517M
Steel, Corrosion Resistant, Sheet and Strip 18Cr - 8Ni (301) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 April 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see
8.6 ).
Document History
AMS5517M
April 19, 2018
Steel, Corrosion Resistant, Sheet and Strip 18Cr - 8Ni (301) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see 8.6 ).