SAE International - AMS4332A
Aluminum Alloy, Extruded Profiles (7349-T76511) 8.1Zn - 1.7Cu - 2.2Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 April 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 0.750 inch (19.05 mm) (see
8.5 ).
Document History
AMS4332A
April 28, 2018
Aluminum Alloy, Extruded Profiles (7349-T76511) 8.1Zn - 1.7Cu - 2.2Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 0.750 inch (19.05 mm) (see 8.5 ).