SAE International - AMS4078K
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T73 Sheet, -T7351 Plate) Solution Heat Treated and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 May 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inch (over 0.991 to 101.60 mm) inclusive, in thickness (see
8.5 ).
Document History
AMS4078K
May 7, 2018
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T73 Sheet, -T7351 Plate) Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inch (over 0.991 to 101.60 mm) inclusive, in thickness (see 8.5 ).