SAE International - AMS2506E

Coating of Fasteners Aluminum Filled, Ceramic Bonded Coating

active
Buy Now
Organization: SAE International
Publication Date: 25 May 2022
Status: active
description:

This specification covers the requirements for application to fasteners of a corrosion and heat resistant aluminum coating material having a thermosetting inorganic binder and the properties of... View More

Document History

AMS2506E
May 25, 2022
Coating of Fasteners Aluminum Filled, Ceramic Bonded Coating
This specification covers the requirements for application to fasteners of a corrosion and heat resistant aluminum coating material having a thermosetting inorganic binder and the properties of the...

References

Advertisement