SAE International - AMS6346C

Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Hardened and Tempered, 125 Ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 11 June 2018
Status: active
description:

This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.

Document History

AMS6346C
June 11, 2018
Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Hardened and Tempered, 125 Ksi (862 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.

References

Advertisement