SAE International - AMS4967M
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 June 2018 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and... View More
Document History
AMS4967M
June 12, 2018
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and stock...