SAE International - AMS4252C
Aluminum Alloy, Plate 6.4Zn - 2.4Mg - 2.2Cu - 0.12Zr (7150-T7751) Solution Heat Treated, Stress Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 June 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inch (6.35 to 76.20 mm) inclusive, in nominal thickness (see
8.7 ).
Document History
AMS4252C
June 15, 2018
Aluminum Alloy, Plate 6.4Zn - 2.4Mg - 2.2Cu - 0.12Zr (7150-T7751) Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inch (6.35 to 76.20 mm) inclusive, in nominal thickness (see 8.7 ).