SAE International - AMS5747E

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe 1800 °F (982 °C) Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 18 November 2022
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches, including (101.6 mm, including) in nominal diameter... View More

Document History

AMS5747E
November 18, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe 1800 °F (982 °C) Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches, including (101.6 mm, including) in nominal diameter or...

References

Advertisement