SAE International - AMS4314E

Aluminum Alloy Rings, Rolled or Forged 4.5Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T651, 2014-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 25 July 2018
Status: active
description:

This specification covers an aluminum alloy in the form of rolled or forged rings up to 8 inches (203 mm), inclusive, in nominal thickness at the time of heat treatment, and having an OD to wall... View More

Document History

AMS4314E
July 25, 2018
Aluminum Alloy Rings, Rolled or Forged 4.5Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T651, 2014-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of rolled or forged rings up to 8 inches (203 mm), inclusive, in nominal thickness at the time of heat treatment, and having an OD to wall...

References

Advertisement