SAE International - AMS5590G
Nickel Alloy, Corrosion- and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 May 2023 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing having nominal OD of 0.125 inch (3.18 mm) and over with nominal wall thickness of 0.015 inch... View More
Document History
AMS5590G
May 16, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing having nominal OD of 0.125 inch (3.18 mm) and over with nominal wall thickness of 0.015 inch (0.38...