SAE International - AMS5636G
Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 27 July 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (see
8.4 ).
Document History
AMS5636G
July 27, 2018
Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (see 8.4 ).