SAE International - AMS4248D

Aluminum Alloy Hand Forgings and Rolled Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T652) Solution Heat Treated, Stress Relief Compressed, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 27 July 2018
Status: active
description:

This specification covers an aluminum alloy in the form of hand forgings up to 8 inches, incl (203 mm, incl) in nominal thickness, and rolled rings up to 3.5 inches, incl (89 mm, incl) in nominal... View More

Document History

AMS4248D
July 27, 2018
Aluminum Alloy Hand Forgings and Rolled Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T652) Solution Heat Treated, Stress Relief Compressed, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of hand forgings up to 8 inches, incl (203 mm, incl) in nominal thickness, and rolled rings up to 3.5 inches, incl (89 mm, incl) in nominal...

References

Advertisement