SAE International - AMS4600A
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked (8%) and Naturally Aged (2219 -T37)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 August 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 5.000 inches (0.51 to 127.00 mm) in nominal thickness (see
8.5 ).
Document History
AMS4600A
August 2, 2018
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked (8%) and Naturally Aged (2219 -T37)
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 5.000 inches (0.51 to 127.00 mm) in nominal thickness (see 8.5 ).