SAE International - AMS4147E

Aluminum Alloy Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7352) Solution Heat Treated, Stress Relieved by Compression, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 3 August 2018
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings up to 4 inches, incl (102 mm, incl) in thickness, and hand forgings up to 6 inches, incl (152 mm, incl) in thickness... View More

Document History

AMS4147E
August 3, 2018
Aluminum Alloy Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7352) Solution Heat Treated, Stress Relieved by Compression, and Overaged
This specification covers an aluminum alloy in the form of die forgings up to 4 inches, incl (102 mm, incl) in thickness, and hand forgings up to 6 inches, incl (152 mm, incl) in thickness (see 8.6 ).

References

Advertisement