SAE International - AMS6932C
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Extra Low Interstitial Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 August 2018 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars up through 3.000 inches (76.20 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More
Document History
AMS6932C
August 6, 2018
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Extra Low Interstitial Annealed
This specification covers a titanium alloy in the form of bars up through 3.000 inches (76.20 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...