SAE International - AMS4134G

Aluminum Alloy, Die Forgings 4.4Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T4) Solution Heat and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 8 August 2018
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness, and forging stock of any size (see

8.6 ).

Document History

AMS4134G
August 8, 2018
Aluminum Alloy, Die Forgings 4.4Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T4) Solution Heat and Naturally Aged
This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness, and forging stock of any size (see 8.6 ).

References

Advertisement