SAE International - AMS5875D

Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged Vacuum Induction Plus Vacuum Consumable Electrode Melted

active
Buy Now
Organization: SAE International
Publication Date: 8 August 2018
Status: active
description:

This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified... View More

Document History

AMS5875D
August 8, 2018
Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged Vacuum Induction Plus Vacuum Consumable Electrode Melted
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified...

References

Advertisement