SAE International - AMS5905C
Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 9.0Ni (302) Cold Rolled, 3/4 Hard, 175 ksi (1207 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 August 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see
8.6 ).
Document History
AMS5905C
August 8, 2018
Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 9.0Ni (302) Cold Rolled, 3/4 Hard, 175 ksi (1207 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).