SAE International - AMS4247C
Aluminum Alloy, Hand Forgings 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T7352) Solution Heat Treated, Stress Relieved by Compression, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 August 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of hand forgings up to 5 inches, incl (127 mm, incl) in nominal thickness at the time of heat treatment, procured to inch/pound dimensions... View More
Document History
AMS4247C
August 8, 2018
Aluminum Alloy, Hand Forgings 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T7352) Solution Heat Treated, Stress Relieved by Compression, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of hand forgings up to 5 inches, incl (127 mm, incl) in nominal thickness at the time of heat treatment, procured to inch/pound dimensions (see...