SAE International - AMS5920B

Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work-Strengthened and Aged, Modified Strength

active
Buy Now
Organization: SAE International
Publication Date: 8 August 2018
Status: active
description:

This specification covers a corrosion and heat-resistant, work-strengthened and aged cobalt-nickel-chromium alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter... View More

Document History

AMS5920B
August 8, 2018
Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work-Strengthened and Aged, Modified Strength
This specification covers a corrosion and heat-resistant, work-strengthened and aged cobalt-nickel-chromium alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (see 8.2 ).

References

Advertisement