SAE International - AMS4232D

Aluminum Alloy Extrusions 2.7Cu - 2.2Li - 0.12Zr (2090-T86) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 14 August 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles up to 0.499 inches (12.67 mm) in nominal diameter, or least thickness, and under 10 in

2x (65... View More

Document History

AMS4232D
August 14, 2018
Aluminum Alloy Extrusions 2.7Cu - 2.2Li - 0.12Zr (2090-T86) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles up to 0.499 inches (12.67 mm) in nominal diameter, or least thickness, and under 10 in 2x (65 cm 2x) in...

References

Advertisement