SAE International - AMS4459B
Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T81) Solution Heat Treated, Stress Relieved by Stretching 1 to 3% and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 August 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) from 0.375 to 1.300 inches (9.53 to 33.02 mm) in diameter or thickness, produced with cross... View More
Document History
AMS4459B
August 14, 2018
Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T81) Solution Heat Treated, Stress Relieved by Stretching 1 to 3% and Aged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) from 0.375 to 1.300 inches (9.53 to 33.02 mm) in diameter or thickness, produced with cross...