SAE International - AMS5907C
Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 17Cr - 12Ni - 2.5Mo (316) Cold Rolled, 1/4 Hard, 125 ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 August 2018 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see
8.6 ).
Document History
AMS5907C
August 15, 2018
Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 17Cr - 12Ni - 2.5Mo (316) Cold Rolled, 1/4 Hard, 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).