SAE International - AMS5910C
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 19Cr - 9.2Ni (304) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 August 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see
8.6 ).
Document History
AMS5910C
August 15, 2018
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 19Cr - 9.2Ni (304) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).