SAE International - AMS4674H
Nickel - Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu - 0.04S Free Machining
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 August 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars up to 3.00 inches (76.2 mm) inclusive in thickness, and forgings and forging stock of any size... View More
Document History
AMS4674H
August 16, 2018
Nickel - Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu - 0.04S Free Machining
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars up to 3.00 inches (76.2 mm) inclusive in thickness, and forgings and forging stock of any size (see 8.6 ).