SAE International - AMS5661G
Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 42.5Ni - 12.5Cr - 5.8Mo - 2.9Ti - 0.015B - 35Fe Consumable Electrode or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 August 2018 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars, forgings, and flash-welded rings 5.0 inches (127 mm) and under in nominal diameter, or least... View More
Document History
AMS5661G
August 17, 2018
Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 42.5Ni - 12.5Cr - 5.8Mo - 2.9Ti - 0.015B - 35Fe Consumable Electrode or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars, forgings, and flash-welded rings 5.0 inches (127 mm) and under in nominal diameter, or least distance...