SAE International - AMS5903C

Steel, Corrosion-Resistant, Sheet, Strip, and Plate 18Cr - 9.0Ni (302) Cold Rolled, 1/4 Hard, 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2018
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see

8.6 ).

Document History

AMS5903C
August 17, 2018
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 18Cr - 9.0Ni (302) Cold Rolled, 1/4 Hard, 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).

References

Advertisement