SAE International - AMS5670G

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe 1800 °F (982 °C) Solution Heat Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2018
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock... View More

Document History

AMS5670G
August 17, 2018
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe 1800 °F (982 °C) Solution Heat Treated, Precipitation-Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock of...

References

Advertisement