SAE International - AMS4777J

Nickel Alloy, Brazing Filler Metal 82Ni - 4.5Si - 7.0Cr - 3.1B - 3.0Fe 1780 °F (971 °C) Solidus to 1830 °F (999 °C) Liquidus Range

active
Buy Now
Organization: SAE International
Publication Date: 28 August 2018
Status: active
description:

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

Document History

AMS4777J
August 28, 2018
Nickel Alloy, Brazing Filler Metal 82Ni - 4.5Si - 7.0Cr - 3.1B - 3.0Fe 1780 °F (971 °C) Solidus to 1830 °F (999 °C) Liquidus Range
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
Advertisement