SAE International - AMS6910C
Titanium Alloy Bars, Forgings and Forging Stock 8Al - 1Mo - 1V Duplex Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 September 2018 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up... View More
Document History
AMS6910C
September 4, 2018
Titanium Alloy Bars, Forgings and Forging Stock 8Al - 1Mo - 1V Duplex Annealed
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up...