SAE International - AMS6361G

Steel Tubing, Seamless 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130) 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 2 November 2018
Status: active
description:

This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 inch (4.78 mm).

Document History

AMS6361G
November 2, 2018
Steel Tubing, Seamless 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130) 125 ksi (862 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 inch (4.78 mm).

References

Advertisement