SAE International - AMS4250C
Aluminum Alloy, Plate 8.1Zn - 2.3Mg - 1.0Cu - Zr (7449-T7651) Solution Heat Treated, Stress Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 102.0 mm) inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4250C
January 2, 2019
Aluminum Alloy, Plate 8.1Zn - 2.3Mg - 1.0Cu - Zr (7449-T7651) Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 102.0 mm) inclusive, in nominal thickness (see 8.5 ).