SAE International - AMS4083M
Aluminum Alloy Tubing, Hydraulic, Seamless, Drawn, Round 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T6) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless round tubing with wall thickness from 0.025 to 0.500 inch (0.64 to 12.70 mm), inclusive (see
8.6 ).
Document History
AMS4083M
January 2, 2019
Aluminum Alloy Tubing, Hydraulic, Seamless, Drawn, Round 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of seamless round tubing with wall thickness from 0.025 to 0.500 inch (0.64 to 12.70 mm), inclusive (see 8.6 ).